Panasonic SMD Isolated 31mW Resistor EXB-18V122JX

Description
Thick Film Resistor Array 1.2kΩ 5% 31mW Isolated 8-Pin 0502 SMD Product overview: EXB-18V122JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V122JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 1.2kΩ 5% 31mW Isolated 8-Pin 0502 SMD Product overview: EXB-18V122JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V122JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 31mW Resistor - 50-EXB-18V122JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 31mW Resistor
50-EXB-18V122JX
SMD Isolated 31mW Resistor 50-EXB-18V122JX
Thick Film Resistor Array 1.2kΩ 5% 31mW Isolated 8-Pin 0502 SMD Product overview: EXB-18V122JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V122JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 1.2kΩ 5% 31mW Isolated 8-Pin 0502 SMD Product overview: EXB-18V122JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V122JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-18V122JX
Product Name SMD Isolated 31mW Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details