Panasonic Resistance Panasonic EXB-18V105JX.

Description
Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes
Description
Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9592 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9592
Resistance Panasonic 60AC9592
Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9592
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0502 [1406 Metric]
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details