Panasonic SMD Isolated 12.5V Resistor EXB-18V102JX

Description
Thick Film Resistor Array 1kΩ 5% 12.5V Isolated 8-Pin 0502 SMD Product overview: EXB-18V102JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V102JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 1kΩ 5% 12.5V Isolated 8-Pin 0502 SMD Product overview: EXB-18V102JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V102JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 12.5V Resistor - 50-EXB-18V102JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 12.5V Resistor
50-EXB-18V102JX
SMD Isolated 12.5V Resistor 50-EXB-18V102JX
Thick Film Resistor Array 1kΩ 5% 12.5V Isolated 8-Pin 0502 SMD Product overview: EXB-18V102JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V102JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 1kΩ 5% 12.5V Isolated 8-Pin 0502 SMD Product overview: EXB-18V102JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V102JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic - 65T9022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
65T9022
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic 65T9022
RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic - 57AK2504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
57AK2504
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic 57AK2504
RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-18V102JX 65T9022
Product Name SMD Isolated 12.5V Resistor Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 1000 ohms
Tolerance 5 +/- %
Operating DC Voltage 12.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details