Panasonic Resistance Panasonic EXB-14V270JX.

Description
Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9590 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9590
Resistance Panasonic 60AC9590
Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9590
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0302 [0806 Metric]
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers