Panasonic Connectors,Interconnects EXB-14V221JX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Power Per Element: 31mW Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Power Per Element: 31mW Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Power Per Element: 31mW Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Bussed
Resistance (Ohms): 1M
Power Per Element: 31mW
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Resistor Array Chip, 0302, 2 Elements Rohs Compliant Panasonic - 52W3982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array Chip, 0302, 2 Elements Rohs Compliant Panasonic
52W3982
Resistor Array Chip, 0302, 2 Elements Rohs Compliant Panasonic 52W3982
Resistor Array Chip, 0302, 2 Elements RoHS Compliant: Yes

Resistor Array Chip, 0302, 2 Elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W3982
Product Name Connectors,Interconnects Resistor Array Chip, 0302, 2 Elements Rohs Compliant Panasonic
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers