Panasonic Photoelectric EX14BPN

Description
SENSOR ULTRA-SLIM, PHOTOELECTRIC EX-10 SERIES, CONVERGENT REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR ULTRA-SLIM, PHOTOELECTRIC EX-10 SERIES, CONVERGENT REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 128116771 - Radwell International
Willingboro, NJ, United States
Photoelectric
128116771
Photoelectric 128116771
SENSOR ULTRA-SLIM, PHOTOELECTRIC EX-10 SERIES, CONVERGENT REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY

SENSOR ULTRA-SLIM, PHOTOELECTRIC EX-10 SERIES, CONVERGENT REFLECTIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic - 08X9788 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic
08X9788
Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic 08X9788
SENSOR, DIFFUSE, 25MM, 2M CABLE, PNP; Sensing Range Max:25mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, DIFFUSE, 25MM, 2M CABLE, PNP; Sensing Range Max:25mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors
Product Number 128116771 08X9788
Product Name Photoelectric Sensor, Diffuse, 25Mm, 2M Cable, Pnp; Sensing Range Max Panasonic
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O8P202 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
3 suppliers
Fiber-optic unit - SOE4-FO-D-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details