Panasonic Sensor, Thru Beam, 150Mm, 2M Cable, Pnp; Sensing Range Max Panasonic EX11BPN

Description
SENSOR, THRU BEAM, 150MM, 2M CABLE, PNP; Sensing Range Max:150mm; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHCRoHS Compliant: Yes
Description
SENSOR, THRU BEAM, 150MM, 2M CABLE, PNP; Sensing Range Max:150mm; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thru Beam, 150Mm, 2M Cable, Pnp; Sensing Range Max Panasonic - 08X9786 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thru Beam, 150Mm, 2M Cable, Pnp; Sensing Range Max Panasonic
08X9786
Sensor, Thru Beam, 150Mm, 2M Cable, Pnp; Sensing Range Max Panasonic 08X9786
SENSOR, THRU BEAM, 150MM, 2M CABLE, PNP; Sensing Range Max:150mm; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHCRoHS Compliant: Yes

SENSOR, THRU BEAM, 150MM, 2M CABLE, PNP; Sensing Range Max:150mm; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9786
Product Name Sensor, Thru Beam, 150Mm, 2M Cable, Pnp; Sensing Range Max Panasonic
Operation Distance 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3785 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers