Sensor Thru-beam Sr 200mm Dark-on PNP
PHOTOELECTRIC SENSOR, 200MM, PNP; Sensing Range Max:200mm; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-Z Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1365658 | 14AC3861 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 200Mm, Pnp; Sensing Range Max Panasonic |
| Body Shape | Rectangular; Other; Block |