PHOTOELECTRIC SENSOR, 200MM, NPN; Sensing Range Max:200mm; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 68Y7444 |
| Product Name | Photoelectric Sensor, 200Mm, Npn; Sensing Range Max Panasonic |
| Operation Distance | 7.87 inch (200 mm) |