Panasonic Sensor, Spot, 40-300Mm, Pnp, 2M Cable; Sensor Output Panasonic EX-L221-P

Description
SENSOR, SPOT, 40-300MM, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, SPOT, 40-300MM, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Spot, 40-300Mm, Pnp, 2M Cable; Sensor Output Panasonic - 08X9782 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Spot, 40-300Mm, Pnp, 2M Cable; Sensor Output Panasonic
08X9782
Sensor, Spot, 40-300Mm, Pnp, 2M Cable; Sensor Output Panasonic 08X9782
SENSOR, SPOT, 40-300MM, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, SPOT, 40-300MM, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 08X9782
Product Name Sensor, Spot, 40-300Mm, Pnp, 2M Cable; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor W/ Turns Count - A1339LLPTR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details