Panasonic Sensor, Thru Beam, 3M, Pnp, 2M Cable; Sensor Output Panasonic EX-L212-P

Description
SENSOR, THRU BEAM, 3M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, THRU BEAM, 3M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thru Beam, 3M, Pnp, 2M Cable; Sensor Output Panasonic - 08X9781 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thru Beam, 3M, Pnp, 2M Cable; Sensor Output Panasonic
08X9781
Sensor, Thru Beam, 3M, Pnp, 2M Cable; Sensor Output Panasonic 08X9781
SENSOR, THRU BEAM, 3M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, THRU BEAM, 3M, PNP, 2M CABLE; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-L200 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 08X9781
Product Name Sensor, Thru Beam, 3M, Pnp, 2M Cable; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details