Panasonic Photoelectric EX-D200E

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, REFLECTIVE, 200 MM, INFRARED, NPN, 1 MS RESPONSE TIME, 12/24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, REFLECTIVE, 200 MM, INFRARED, NPN, 1 MS RESPONSE TIME, 12/24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24158802 - Radwell International
Willingboro, NJ, United States
Photoelectric
24158802
Photoelectric 24158802
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, REFLECTIVE, 200 MM, INFRARED, NPN, 1 MS RESPONSE TIME, 12/24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, REFLECTIVE, 200 MM, INFRARED, NPN, 1 MS RESPONSE TIME, 12/24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 24158802
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photo Optic Sensors - 11032254-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Photoelectric Sensors - 2055206 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 15.75 inch (400 mm)
Optical Technology Type Retroreflective
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4382 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details