Panasonic Photoelectric EX-44

Description
FIXED FOCUS DIFFUSE BEAM NPN 10-70MM 0.5M SEC SENS ADJ.. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED FOCUS DIFFUSE BEAM NPN 10-70MM 0.5M SEC SENS ADJ.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24158790 - Radwell International
Willingboro, NJ, United States
Photoelectric
24158790
Photoelectric 24158790
FIXED FOCUS DIFFUSE BEAM NPN 10-70MM 0.5M SEC SENS ADJ.. FREE 2 YEAR RADWELL WARRANTY

FIXED FOCUS DIFFUSE BEAM NPN 10-70MM 0.5M SEC SENS ADJ.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24158790
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1146ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Diffuse scan - SOEG-RTH-M18-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers