PHOTOELECTRIC SENSOR, 0MM TO 800MM, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:800mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:EX-30 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 08N9220 |
| Product Name | Photoelectric Sensor, 0Mm To 800Mm, Npn Output; Sensor Output Panasonic |
| Operation Distance | 31.5 inch (800 mm) |