PHOTOELECTRIC SENSOR, 50MM, NPN DO; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-30 Series; Sensing Mode:Diffuse-Reflect
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96H2580 |
| Product Name | Photoelectric Sensor, 50Mm, Npn Do; Sensor Output Panasonic |
| Operation Distance | 1.97 inch (50 mm) |