PHOTOELECTRIC SENSOR, 50MM, PNP LO; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-30 Series; Sensing Mode:Diffuse-Reflect
PHOTOELECTRIC SENSOR, THREADED, MINIATURE, EX-30 SERIES, 50MM SENSING RANGE, 12 TO 24 V DC, PNP, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H2579 | 24376545 |
| Product Name | Photoelectric Sensor, 50Mm, Pnp Lo; Sensor Output Panasonic | Photoelectric |
| Operation Distance | 1.97 inch (50 mm) |