PHOTOELECTRIC SENSOR, 500MM, NPN DO; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-30 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96H2577 |
| Product Name | Photoelectric Sensor, 500Mm, Npn Do; Sensor Output Panasonic |
| Operation Distance | 19.69 inch (500 mm) |