SENSOR, MINI PHOTOELECTRIC, M4 THRU L-ON, NPN OUTPUT, SCREW FITTING, 12-24 VDC, 2M CABLE, IP67, 500 MM SCANNING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 500MM, NPN LO; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-30 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 24376561 | 96H2575 |
| Product Name | Photoelectric | Photoelectric Sensor, 500Mm, Npn Lo; Sensor Output Panasonic |
| Operation Distance | 19.69 inch (500 mm) |