Panasonic Sensor, Photo, Retro-Reflective, 200Mm, Npn Do; Sensor Output Panasonic EX-29B

Description
SENSOR, PHOTO, RETRO-REFLECTIVE, 200MM, NPN DO; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Retroreflective RoHS Compliant: Yes
Datasheet
Description
SENSOR, PHOTO, RETRO-REFLECTIVE, 200MM, NPN DO; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Retroreflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Photo, Retro-Reflective, 200Mm, Npn Do; Sensor Output Panasonic - 96H2573 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Retro-Reflective, 200Mm, Npn Do; Sensor Output Panasonic
96H2573
Sensor, Photo, Retro-Reflective, 200Mm, Npn Do; Sensor Output Panasonic 96H2573
SENSOR, PHOTO, RETRO-REFLECTIVE, 200MM, NPN DO; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Retroreflective RoHS Compliant: Yes

SENSOR, PHOTO, RETRO-REFLECTIVE, 200MM, NPN DO; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Sensor, 200Mm, Retroreflective Rohs Compliant Panasonic - 59AK7277 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 200Mm, Retroreflective Rohs Compliant Panasonic
59AK7277
Photo Sensor, 200Mm, Retroreflective Rohs Compliant Panasonic 59AK7277
PHOTO SENSOR, 200MM, RETROREFLECTIVE ROHS COMPLIANT: YES

PHOTO SENSOR, 200MM, RETROREFLECTIVE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 96H2573 59AK7277
Product Name Sensor, Photo, Retro-Reflective, 200Mm, Npn Do; Sensor Output Panasonic Photo Sensor, 200Mm, Retroreflective Rohs Compliant Panasonic
Operation Distance 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
Ultra-thin photoelectric sensor E3T - IMS.PE.E3T - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1969 to 39.37 inch (5 to 1000 mm)
Optical Technology Type Through Beam; Retroreflective; Diffuse
Power Requirements DC Powered
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fiber optic diffuse reflection sensor - E20712 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
3 suppliers