SENSOR, PHOTO, RETRO-REFLECTIVE, 200MM, NPN LO; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Retroreflective
PHOTO SENSOR, 200MM, RETROREFLECTIVE ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H2571 | 59AK7276 |
| Product Name | Sensor, Photo, Retro-Reflective, 200Mm, Npn Lo; Sensor Output Panasonic | Photo Sensor, 200Mm, Retroreflective Rohs Compliant Panasonic |
| Operation Distance | 7.87 inch (200 mm) |