Panasonic Sensor, Photo, Convergent, 25Mm, Npn Lo; Sensor Output Panasonic EX-24A

Description
SENSOR, PHOTO, CONVERGENT, 25MM, NPN LO; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Convergent RoHS Compliant: Yes
Datasheet
Description
SENSOR, PHOTO, CONVERGENT, 25MM, NPN LO; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Convergent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Photo, Convergent, 25Mm, Npn Lo; Sensor Output Panasonic - 25H9051 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Convergent, 25Mm, Npn Lo; Sensor Output Panasonic
25H9051
Sensor, Photo, Convergent, 25Mm, Npn Lo; Sensor Output Panasonic 25H9051
SENSOR, PHOTO, CONVERGENT, 25MM, NPN LO; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Convergent RoHS Compliant: Yes

SENSOR, PHOTO, CONVERGENT, 25MM, NPN LO; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Convergent RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Sensor, 25Mm, 24V, Light-On Rohs Compliant Panasonic - 59AK7264 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 25Mm, 24V, Light-On Rohs Compliant Panasonic
59AK7264
Photo Sensor, 25Mm, 24V, Light-On Rohs Compliant Panasonic 59AK7264
PHOTO SENSOR, 25MM, 24V, LIGHT-ON ROHS COMPLIANT: YES

PHOTO SENSOR, 25MM, 24V, LIGHT-ON ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 24376618 - Radwell International
Willingboro, NJ, United States
Photoelectric
24376618
Photoelectric 24376618
CONVERGENT REFLECTIVE FRONT, ON 2-25MM L-ON NPN, UEX24A, 0105-5230-00. FREE 2 YEAR RADWELL WARRANTY

CONVERGENT REFLECTIVE FRONT, ON 2-25MM L-ON NPN, UEX24A, 0105-5230-00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,CONVERGENT,LO,2-25MM
70036156
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,CONVERGENT,LO,2-25MM 70036156
All Models Are Compliant with: UR, CE. Features: Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D) Miniaturization by Using Single Chip Optical IC Incorporates a Sensitivity Adjuster Even in This Size Mountable with M3 Screws Bright 2-Color Indicator NPN or PNP Types Available 12 to 24 VDC Conforms to IP67 (IEC) Slit Plates Available for Minute Detection Response Time × 0.5 ms or less Thru-beam Distance × 2000 mm Diffuse Reflective Distance × 160 mm Retro-Reflective Distance × 200 mm

All Models Are Compliant with: UR, CE.
Features:

  • Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D)
  • Miniaturization by Using Single Chip Optical IC
  • Incorporates a Sensitivity Adjuster Even in This Size
  • Mountable with M3 Screws
  • Bright 2-Color Indicator
  • NPN or PNP Types Available
  • 12 to 24 VDC
  • Conforms to IP67 (IEC)
  • Slit Plates Available for Minute Detection
  • Response Time × 0.5 ms or less
  • Thru-beam Distance × 2000 mm
  • Diffuse Reflective Distance × 160 mm
  • Retro-Reflective Distance × 200 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 25H9051 59AK7264 24376618 70036156
Product Name Sensor, Photo, Convergent, 25Mm, Npn Lo; Sensor Output Panasonic Photo Sensor, 25Mm, 24V, Light-On Rohs Compliant Panasonic Photoelectric SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,CONVERGENT,LO,2-25MM
Operation Distance 0.9843 inch (25 mm) 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data