Panasonic Sensor, Photo, Diffuse-Reflective, 160Mm Npn Lo; Sensor Output Panasonic EX-22A

Description
SENSOR, PHOTO, DIFFUSE-REFLECTIVE, 160MM NPN LO; Sensor Output:NPN; Sensing Range Max:160mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Diffuse-Reflect ive RoHS Compliant: Yes
Description
SENSOR, PHOTO, DIFFUSE-REFLECTIVE, 160MM NPN LO; Sensor Output:NPN; Sensing Range Max:160mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Diffuse-Reflect ive RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic EX-20 series photoelectric sensor, part number 96H2558, is a diffuse-reflective sensor with a maximum sensing range of 160 mm. It features an NPN output type and operates within a supply voltage range of 12V to 24V DC, with an output current capacity of 50 mA. The sensor is designed for compact applications, utilizing a single chip optical IC for enhanced performance and reliability. It incorporates a sensitivity adjuster for fine-tuning detection and is equipped with a bright two-color indicator for operational status. The sensor is also rated IP67 for environmental resistance, making it suitable for use in wet conditions. Its compact size allows for easy mounting with M3 screws, and it is compatible with various optional mounting brackets. This sensor is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Panasonic EX-20 series photoelectric sensor, part number 96H2558, is a diffuse-reflective sensor with a maximum sensing range of 160 mm. It features an NPN output type and operates within a supply voltage range of 12V to 24V DC, with an output current capacity of 50 mA. The sensor is designed for compact applications, utilizing a single chip optical IC for enhanced performance and reliability. It incorporates a sensitivity adjuster for fine-tuning detection and is equipped with a bright two-color indicator for operational status. The sensor is also rated IP67 for environmental resistance, making it suitable for use in wet conditions. Its compact size allows for easy mounting with M3 screws, and it is compatible with various optional mounting brackets. This sensor is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Sensor, Photo, Diffuse-Reflective, 160Mm Npn Lo; Sensor Output Panasonic - 96H2558 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Diffuse-Reflective, 160Mm Npn Lo; Sensor Output Panasonic
96H2558
Sensor, Photo, Diffuse-Reflective, 160Mm Npn Lo; Sensor Output Panasonic 96H2558
SENSOR, PHOTO, DIFFUSE-REFLECTIVE, 160MM NPN LO; Sensor Output:NPN; Sensing Range Max:160mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Diffuse-Reflect ive RoHS Compliant: Yes

SENSOR, PHOTO, DIFFUSE-REFLECTIVE, 160MM NPN LO; Sensor Output:NPN; Sensing Range Max:160mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Diffuse-Reflective RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Sensor, 160Mm, Diff Reflective Rohs Compliant Panasonic - 59AK7259 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 160Mm, Diff Reflective Rohs Compliant Panasonic
59AK7259
Photo Sensor, 160Mm, Diff Reflective Rohs Compliant Panasonic 59AK7259
PHOTO SENSOR, 160MM, DIFF REFLECTIVE ROHS COMPLIANT: YES

PHOTO SENSOR, 160MM, DIFF REFLECTIVE ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
Sensor,Photoelectric,Ultra-Compact,Diffuse Reflective,Side Sen,5-160mm,NPN Open
70036107
Sensor,Photoelectric,Ultra-Compact,Diffuse Reflective,Side Sen,5-160mm,NPN Open 70036107
All Models Are Compliant with: UR, CE. Features: Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D) Miniaturization by Using Single Chip Optical IC Incorporates a Sensitivity Adjuster Even in This Size Mountable with M3 Screws Bright 2-Color Indicator NPN or PNP Types Available 12 to 24 VDC Conforms to IP67 (IEC) Slit Plates Available for Minute Detection Response Time × 0.5 ms or less Thru-beam Distance × 2000 mm Diffuse Reflective Distance × 160 mm Retro-Reflective Distance × 200 mm

All Models Are Compliant with: UR, CE.
Features:

  • Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D)
  • Miniaturization by Using Single Chip Optical IC
  • Incorporates a Sensitivity Adjuster Even in This Size
  • Mountable with M3 Screws
  • Bright 2-Color Indicator
  • NPN or PNP Types Available
  • 12 to 24 VDC
  • Conforms to IP67 (IEC)
  • Slit Plates Available for Minute Detection
  • Response Time × 0.5 ms or less
  • Thru-beam Distance × 2000 mm
  • Diffuse Reflective Distance × 160 mm
  • Retro-Reflective Distance × 200 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 96H2558 59AK7259 70036107
Product Name Sensor, Photo, Diffuse-Reflective, 160Mm Npn Lo; Sensor Output Panasonic Photo Sensor, 160Mm, Diff Reflective Rohs Compliant Panasonic Sensor,Photoelectric,Ultra-Compact,Diffuse Reflective,Side Sen,5-160mm,NPN Open
Operation Distance 6.3 inch (160 mm) 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data