Panasonic Photoelectric, Industrial EX-21B

Description
"Through-Beam Optical Sensor 39.4"" (100cm) 3.3' PNP - Open Collector/Dark-ON"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 39.4"" (100cm) 3.3' PNP - Open Collector/Dark-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1857-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1857-ND
Photoelectric, Industrial 1110-1857-ND
"Through-Beam Optical Sensor 39.4"" (100cm) 3.3' PNP - Open Collector/Dark-ON"

"Through-Beam Optical Sensor 39.4"" (100cm) 3.3' PNP - Open Collector/Dark-ON"

Buy Now Datasheet
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,DO,1000MM - 70036154 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,DO,1000MM
70036154
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,DO,1000MM 70036154
All Models Are Compliant with: UR, CE. Features: Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D) Miniaturization by Using Single Chip Optical IC Incorporates a Sensitivity Adjuster Even in This Size Mountable with M3 Screws Bright 2-Color Indicator NPN or PNP Types Available 12 to 24 VDC Conforms to IP67 (IEC) Slit Plates Available for Minute Detection Response Time × 0.5 ms or less Thru-beam Distance × 2000 mm Diffuse Reflective Distance × 160 mm Retro-Reflective Distance × 200 mm

All Models Are Compliant with: UR, CE.
Features:

  • Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D)
  • Miniaturization by Using Single Chip Optical IC
  • Incorporates a Sensitivity Adjuster Even in This Size
  • Mountable with M3 Screws
  • Bright 2-Color Indicator
  • NPN or PNP Types Available
  • 12 to 24 VDC
  • Conforms to IP67 (IEC)
  • Slit Plates Available for Minute Detection
  • Response Time × 0.5 ms or less
  • Thru-beam Distance × 2000 mm
  • Diffuse Reflective Distance × 160 mm
  • Retro-Reflective Distance × 200 mm
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1110-1857-ND 70036154
Product Name Photoelectric, Industrial SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,DO,1000MM
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data