Panasonic Photoelectric EX-21A

Description
PHOTOELECTRIC, THRU-BEAM, FRONT ON, 1M LENGTH, L-ON, NPN,. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC, THRU-BEAM, FRONT ON, 1M LENGTH, L-ON, NPN,. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24376649 - Radwell International
Willingboro, NJ, United States
Photoelectric
24376649
Photoelectric 24376649
PHOTOELECTRIC, THRU-BEAM, FRONT ON, 1M LENGTH, L-ON, NPN,. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC, THRU-BEAM, FRONT ON, 1M LENGTH, L-ON, NPN,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,LO,1000MM
70036153
SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,LO,1000MM 70036153
All Models Are Compliant with: UR, CE. Features: Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D) Miniaturization by Using Single Chip Optical IC Incorporates a Sensitivity Adjuster Even in This Size Mountable with M3 Screws Bright 2-Color Indicator NPN or PNP Types Available 12 to 24 VDC Conforms to IP67 (IEC) Slit Plates Available for Minute Detection Response Time × 0.5 ms or less Thru-beam Distance × 2000 mm Diffuse Reflective Distance × 160 mm Retro-Reflective Distance × 200 mm

All Models Are Compliant with: UR, CE.
Features:

  • Space Saving — 8.2 mm (W) × 19 mm (H) × 10.5 mm (D)
  • Miniaturization by Using Single Chip Optical IC
  • Incorporates a Sensitivity Adjuster Even in This Size
  • Mountable with M3 Screws
  • Bright 2-Color Indicator
  • NPN or PNP Types Available
  • 12 to 24 VDC
  • Conforms to IP67 (IEC)
  • Slit Plates Available for Minute Detection
  • Response Time × 0.5 ms or less
  • Thru-beam Distance × 2000 mm
  • Diffuse Reflective Distance × 160 mm
  • Retro-Reflective Distance × 200 mm
Supplier's Site
Photoelectric Sensor, 1M, Npn Lo; Sensor Output Panasonic - 96H2555 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 1M, Npn Lo; Sensor Output Panasonic
96H2555
Photoelectric Sensor, 1M, Npn Lo; Sensor Output Panasonic 96H2555
PHOTOELECTRIC SENSOR, 1M, NPN LO; Sensor Output:NPN; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 1M, NPN LO; Sensor Output:NPN; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-20 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 24376649 70036153 96H2555
Product Name Photoelectric SENSOR,PHOTOELECTRIC,ULTRA-COMPACT,FRONT SENSING,THRU-BEAM,LO,1000MM Photoelectric Sensor, 1M, Npn Lo; Sensor Output Panasonic
Body Shape Rectangular
Unlock Full Specs
to access all available technical data