SENSOR, PHOTO, THROUGH-BEAM, 1M, NPN LO; Sensor Output:NPN; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96H2549 |
| Product Name | Sensor, Photo, Through-Beam, 1M, Npn Lo; Sensor Output Panasonic |
| Operation Distance | 39.37 inch (1000 mm) |