Panasonic Photoelectric EX-14B

Description
CONV, FRONT, NPN, VR D-ON, 2-25MM, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
CONV, FRONT, NPN, VR D-ON, 2-25MM, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24166292 - Radwell International
Willingboro, NJ, United States
Photoelectric
24166292
Photoelectric 24166292
CONV, FRONT, NPN, VR D-ON, 2-25MM, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY

CONV, FRONT, NPN, VR D-ON, 2-25MM, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Sensor; Sensor Output Panasonic - 25H9049 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensor Output Panasonic
25H9049
Proximity Sensor; Sensor Output Panasonic 25H9049
PROXIMITY SENSOR; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Convergent RoHS Compliant: Yes

PROXIMITY SENSOR; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Convergent RoHS Compliant: Yes

Supplier's Site
Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Dark-ON - 70036106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Dark-ON
70036106
Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Dark-ON 70036106
All Models Are Compliant with: UR, CE (Except EX-15 and EX-17). Features: Space Saving — 10 mm (W) × 14.5 mm (H) × 3.5 mm (D) Mountable with M3 Screws Background Suppression (EX-14) Flexible Mounting — Front and Side Sensing Bright 2-Color Indicator NPN or PNP Types Available 12 to 24 VDC Conforms to IP67 (IEC) Response Time — 0.5 ms or Less Slit Plates Available for Minute Detection Flexible Cable for Moving Application Is Available MB Pig-Tail Style Quick-Disconnect Type Is Also Available

All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:

  • Space Saving — 10 mm (W) × 14.5 mm (H) × 3.5 mm (D)
  • Mountable with M3 Screws
  • Background Suppression (EX-14)
  • Flexible Mounting — Front and Side Sensing
  • Bright 2-Color Indicator
  • NPN or PNP Types Available
  • 12 to 24 VDC
  • Conforms to IP67 (IEC)
  • Response Time — 0.5 ms or Less
  • Slit Plates Available for Minute Detection
  • Flexible Cable for Moving Application Is Available
  • MB Pig-Tail Style Quick-Disconnect Type Is Also Available
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Photoelectric Sensors
Product Number 24166292 25H9049 70036106
Product Name Photoelectric Proximity Sensor; Sensor Output Panasonic Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Dark-ON
Operation Distance 0.9843 inch (25 mm) 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data