EX14BPN dark-on min diffuse sensor
SENSOR, PHOTO, CONVERGENT, 25MM, PNP DO; Sensor Output:PNP; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Convergent RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 3615560 | 96H2542 |
| Product Name | Photoelectric Sensors | Sensor, Photo, Convergent, 25Mm, Pnp Do; Sensor Output Panasonic |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0787 to 0.9843 inch (2 to 25 mm) | 0.9843 inch (25 mm) |
| Optical Technology Type | Retroreflective; Diffuse |