Panasonic Sensors, Transducers - Optical Sensors - Photoelectric, Industrial EX-14A

Description
Win Source Part Number: 1375665-EX-14A Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Temperature Range - Operating: -25°C ~ 55°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: EX-10 Package: Box Product Status: Active Base Product Number: EX-14 HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 12V ~ 24V Ingress Protection: IP67 Output Configuration: NPN - Open Collector Response Time: 500µs Sensing Distance: 0.079" ~ 0.984" (2mm ~ 25mm) ADJ Sensing Method: Reflective, Diffuse Light Source: Red LED Connection Method: Cable Cable Length: 78.74" (2m)
Request a Quote Datasheet
Description
Win Source Part Number: 1375665-EX-14A Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Temperature Range - Operating: -25°C ~ 55°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: EX-10 Package: Box Product Status: Active Base Product Number: EX-14 HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 12V ~ 24V Ingress Protection: IP67 Output Configuration: NPN - Open Collector Response Time: 500µs Sensing Distance: 0.079" ~ 0.984" (2mm ~ 25mm) ADJ Sensing Method: Reflective, Diffuse Light Source: Red LED Connection Method: Cable Cable Length: 78.74" (2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1375665-EX-14A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1375665-EX-14A
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1375665-EX-14A
Win Source Part Number: 1375665-EX-14A Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Temperature Range - Operating: -25°C ~ 55°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: EX-10 Package: Box Product Status: Active Base Product Number: EX-14 HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 12V ~ 24V Ingress Protection: IP67 Output Configuration: NPN - Open Collector Response Time: 500µs Sensing Distance: 0.079" ~ 0.984" (2mm ~ 25mm) ADJ Sensing Method: Reflective, Diffuse Light Source: Red LED Connection Method: Cable Cable Length: 78.74" (2m)

Win Source Part Number: 1375665-EX-14A
Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Temperature Range - Operating: -25°C ~ 55°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Industrial Automation Sales
Series: EX-10
Package: Box
Product Status: Active
Base Product Number: EX-14
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Supply: 12V ~ 24V
Ingress Protection: IP67
Output Configuration: NPN - Open Collector
Response Time: 500µs
Sensing Distance: 0.079" ~ 0.984" (2mm ~ 25mm) ADJ
Sensing Method: Reflective, Diffuse
Light Source: Red LED
Connection Method: Cable
Cable Length: 78.74" (2m)

Buy Now Datasheet
Sensor, Optical; Sensor Output Panasonic - 40Y2447 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Optical; Sensor Output Panasonic
40Y2447
Sensor, Optical; Sensor Output Panasonic 40Y2447
SENSOR, OPTICAL; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:2mm to 25mm; Supply Voltage RoHS Compliant: Yes

SENSOR, OPTICAL; Sensor Output:NPN; Sensing Range Max:25mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:2mm to 25mm; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Photoelectric - 11095803 - Radwell International
Willingboro, NJ, United States
Photoelectric
11095803
Photoelectric 11095803
PHOTOELECTRIC SENSOR, 12-24 VDC, NPN, 2 METER CABLE(NEW). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, 12-24 VDC, NPN, 2 METER CABLE(NEW). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Light-ON - 70036104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Light-ON
70036104
Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Light-ON 70036104
All Models Are Compliant with: UR, CE (Except EX-15 and EX-17). Features: Space Saving — 10 mm (W) × 14.5 mm (H) × 3.5 mm (D) Mountable with M3 Screws Background Suppression (EX-14) Flexible Mounting — Front and Side Sensing Bright 2-Color Indicator NPN or PNP Types Available 12 to 24 VDC Conforms to IP67 (IEC) Response Time — 0.5 ms or Less Slit Plates Available for Minute Detection Flexible Cable for Moving Application Is Available MB Pig-Tail Style Quick-Disconnect Type Is Also Available

All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:

  • Space Saving — 10 mm (W) × 14.5 mm (H) × 3.5 mm (D)
  • Mountable with M3 Screws
  • Background Suppression (EX-14)
  • Flexible Mounting — Front and Side Sensing
  • Bright 2-Color Indicator
  • NPN or PNP Types Available
  • 12 to 24 VDC
  • Conforms to IP67 (IEC)
  • Response Time — 0.5 ms or Less
  • Slit Plates Available for Minute Detection
  • Flexible Cable for Moving Application Is Available
  • MB Pig-Tail Style Quick-Disconnect Type Is Also Available
Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 1375665-EX-14A 40Y2447 11095803 70036104
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Sensor, Optical; Sensor Output Panasonic Photoelectric Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,2-25mm,Light-ON
Operation Distance 0.0790 inch (2.01 mm) 0.9843 inch (25 mm) 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data