EX14APN light-on min diffuse sensor
CONVFRONTPNP VR L-ON 2-25MM 12-24VDC
Win Source Part Number: 1375664-EX-14A-PN
Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Temperature Range - Operating: -25°C ~ 55°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Industrial Automation Sales
Series: EX-10
Package: Box
Product Status: Active
Base Product Number: EX-14
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Supply: 12V ~ 24V
Ingress Protection: IP67
Output Configuration: PNP - Open Collector
Response Time: 500µs
Sensing Distance: 0.079" ~ 0.984" (2mm ~ 25mm) ADJ
Sensing Method: Reflective, Diffuse
Light Source: Red LED
Connection Method: Cable
Cable Length: 78.74" (2m)
Sensor,Photoelectric
| RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 3615554 | EX-14A-PN | 1375664-EX-14A-PN | 70036105 |
| Product Name | Photoelectric Sensors | CONVFRONTPNP VR L-ON 2-25MM 12-24VDC | Sensors, Transducers - Optical Sensors - Photoelectric, Industrial | Sensor,Photoelectric,Ultra-Slim,PNP Output,Front Sensing,2-25mm,Light-ON |
| Body Shape | Rectangular; Other; Block | Rectangular |