The Panasonic EX-10 Series Photoelectric Sensor (part number 25H9045) is a through-beam type sensor designed for applications requiring precise object detection. It features a sensing range of up to 500 mm and operates with an NPN output. The sensor has a compact design, measuring only 10 mm in width, 14.5 mm in height, and 3.5 mm in depth, making it suitable for installations in tight spaces. This sensor is capable of detecting minute objects as small as 0.5 mm without the need for a slit, enhancing its versatility in various applications. It has a high-speed response time of 0.5 ms, which is beneficial for detecting fast-moving objects. The sensor is also designed to minimize interference from background light, ensuring reliable operation even in challenging environments. With an IP67 rating, the sensor is waterproof and can withstand exposure to water, making it suitable for industrial applications. It operates within a supply voltage range of 12V to 24V DC and can handle an output current of up to 50 mA. The EX-10 Series is RoHS compliant, aligning with environmental standards.
All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:
SENSOR, PHOTO, THROUGH-BEAM, 500MM, NPN; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, ULTRA-SLIM, STANDARD BEAM TYPE, THRU-BEAM, SIDE SENSING, 500 MM SENSING RANGE, DARK-ON, 2 METER CABLE LENGTH, EX-13EBP (EMITTER) AND EX13EBD (RECEIVER). FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70036103 | 25H9045 | 24166273 |
| Product Name | Sensor,Photoelectric,Ultra-Slim,NPN Output,Side Sensing,500mm,Dark-ON | Sensor, Photo, Through-Beam, 500Mm, Npn; Sensor Output Panasonic | Photoelectric |
| Body Shape | Rectangular |