SENSOR PHOTO THROUGH-BEAM, 500MM, NPN LO; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 25H9044 | 70036102 |
| Product Name | Sensor Photo Through-Beam, 500Mm, Npn Lo; Sensor Output Panasonic | Sensor,Photoelectric,Ultra-Slim,NPN Output,Side Sensing,500mm,Light-ON |
| Operation Distance | 19.69 inch (500 mm) | 19.69 inch (500 mm) |