SENSOR PHOTO THROUGH-BEAM, 500MM, PNP LO; Sensor Output:PNP; Sensing Range Max:500mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
SENSOR PHOTO THROUGH-BEAM, 500MM, PNP LO ROHS COMPLIANT: YES
PHOTOELECTRIC SENSOR, THRU-BEAM, LIGHT ON, PNP, 0.5M. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H2535 | 34AK2241 | 24376777 |
| Product Name | Sensor Photo Through-Beam, 500Mm, Pnp Lo; Sensor Output Panasonic | Sensor Photo Through-Beam, 500Mm, Pnp Lo Rohs Compliant Panasonic | Photoelectric |
| Operation Distance | 19.69 inch (500 mm) |