All Models Are Compliant with: UR, CE (Except EX-15 and EX-17). Features:
Space Saving — 10 mm (W) × 14.5 mm (H) × 3.5 mm (D)
Mountable with M3 Screws
Background Suppression (EX-14)
Flexible Mounting — Front and Side Sensing
Bright 2-Color Indicator
NPN or PNP Types Available
12 to 24 VDC
Conforms to IP67 (IEC)
Response Time — 0.5 ms or Less
Slit Plates Available for Minute Detection
Flexible Cable for Moving Application Is Available
MB Pig-Tail Style Quick-Disconnect Type Is Also Available
All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:
- Space Saving — 10 mm (W) × 14.5 mm (H) × 3.5 mm (D)
- Mountable with M3 Screws
- Background Suppression (EX-14)
- Flexible Mounting — Front and Side Sensing
- Bright 2-Color Indicator
- NPN or PNP Types Available
- 12 to 24 VDC
- Conforms to IP67 (IEC)
- Response Time — 0.5 ms or Less
- Slit Plates Available for Minute Detection
- Flexible Cable for Moving Application Is Available
- MB Pig-Tail Style Quick-Disconnect Type Is Also Available