All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:150mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70036097 | 25H9038 |
| Product Name | Sensor,Photoelectric,Ultra-Slim,NPN Output,Side Sensing,150mm,Light-ON | Photoelectric Sensor; Sensor Output Panasonic |
| Body Shape | Rectangular |