Panasonic Photoelectric EX-11EA-R

Description
THRU, SIDE, NPN, VR, L-ON, 150MM,, 12-24VDC FLEXIBLE CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
THRU, SIDE, NPN, VR, L-ON, 150MM,, 12-24VDC FLEXIBLE CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24388548 - Radwell International
Willingboro, NJ, United States
Photoelectric
24388548
Photoelectric 24388548
THRU, SIDE, NPN, VR, L-ON, 150MM,, 12-24VDC FLEXIBLE CABLE. FREE 2 YEAR RADWELL WARRANTY

THRU, SIDE, NPN, VR, L-ON, 150MM,, 12-24VDC FLEXIBLE CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24388548
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3250LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details