PHOTOELECTRIC SENSOR, THRU, FRONT, NPN, VR, D-ON, 150MM, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Sensors & Switches EX-11B
SENSOR PHOTO THROUGH-BEAM, 150MM, NPN DO; Sensor Output:NPN; Sensing Range Max:150mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
All Models Are Compliant with: UR, CE (Except EX-15 and EX-17).
Features:
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 24166222 | 25H9037 | 70036095 |
| Product Name | Photoelectric | Sensor Photo Through-Beam, 150Mm, Npn Do; Sensor Output Panasonic | Sensor,Photoelectric,Ultra-Slim,NPN Output,Front Sensing,150mm,Dark-ON |
| Operation Distance | 5.91 inch (150 mm) | 5.91 inch (150 mm) |