SENSOR PHOTO THROUGH-BEAM, 150MM, NPN LO; Sensor Output:NPN; Sensing Range Max:150mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EX-10 Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 25H9036 |
| Product Name | Sensor Photo Through-Beam, 150Mm, Npn Lo; Sensor Output Panasonic |
| Operation Distance | 5.91 inch (150 mm) |