Panasonic 10W Rheostat EWV-YJXL27B14

Description
POT 10K OHM 1/10W LINEAR Product overview: EWV-YJXL27B14 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EWV-YJXL27B14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/10W LINEAR Product overview: EWV-YJXL27B14 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EWV-YJXL27B14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Rheostat - 84-EWV-YJXL27B14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Rheostat
84-EWV-YJXL27B14
10W Rheostat 84-EWV-YJXL27B14
POT 10K OHM 1/10W LINEAR Product overview: EWV-YJXL27B14 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EWV-YJXL27B14 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/10W LINEAR Product overview: EWV-YJXL27B14 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EWV-YJXL27B14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EWV-YJXL27B14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EWV-YJXL27B14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EWV-YJXL27B14
POT 10K OHM 1/10W LINEAR

POT 10K OHM 1/10W LINEAR

Supplier's Site
Linear Potentiometer, 10Kohm, 100Mw, 20%; Track Resistance Panasonic - 52W2741 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 10Kohm, 100Mw, 20%; Track Resistance Panasonic
52W2741
Linear Potentiometer, 10Kohm, 100Mw, 20%; Track Resistance Panasonic 52W2741
LINEAR POTENTIOMETER, 10KOHM, 100mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:EWV Series; Potentiometer Mounting:Through Hole; No. of Gangs:1RoHS Compliant: Yes

LINEAR POTENTIOMETER, 10KOHM, 100mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:EWV Series; Potentiometer Mounting:Through Hole; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 84-EWV-YJXL27B14 EWV-YJXL27B14 52W2741
Product Name 10W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Linear Potentiometer, 10Kohm, 100Mw, 20%; Track Resistance Panasonic
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers