LINEAR POTENTIOMETER, 10KOHM, 100mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:EWV Series; Potentiometer Mounting:Through Hole; No. of Gangs:1RoHS Compliant: Yes
POT 10K OHM 1/10W LINEAR
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52W2739 | EWV-YG8U03B14 |
| Product Name | Linear Potentiometer, 10Kohm, 100Mw, 20%; Track Resistance Panasonic | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor |