Panasonic Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic EVU-F3MFL3D14

Description
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Log Potentiometer (part number 52W2712) features a resistance value of 10 kOhm and a power rating of 50 mW. It has a tolerance of ±20% and is designed for audio applications, making it suitable for use in audio equipment, video equipment, electronic musical instruments, and audio mixers. The potentiometer operates with a log taper and has a single turn. It is compliant with RoHS regulations and is intended for through-hole mounting. The product is part of the EVU series, which is known for its reliability in electronic applications.

Datasheet Summary
Powered by GS/AI

The Panasonic Log Potentiometer (part number 52W2712) features a resistance value of 10 kOhm and a power rating of 50 mW. It has a tolerance of ±20% and is designed for audio applications, making it suitable for use in audio equipment, video equipment, electronic musical instruments, and audio mixers. The potentiometer operates with a log taper and has a single turn. It is compliant with RoHS regulations and is intended for through-hole mounting. The product is part of the EVU series, which is known for its reliability in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2712 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2712
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2712
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F3MFL3D14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F3MFL3D14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F3MFL3D14
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W2712 EVU-F3MFL3D14
Product Name Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers