POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 10K OHM 1/20W LINEAR
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52W2708 | EVU-F3MFL3B14 |
| Product Name | Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor | |
| Category / Application | Audio / Video | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 20 +/- % | 20 +/- % |