Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F3AF30B24

Description
POT 20K OHM 1/20W LINEAR
Description
POT 20K OHM 1/20W LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F3AF30B24 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F3AF30B24
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F3AF30B24
POT 20K OHM 1/20W LINEAR

POT 20K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2690 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2690
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2690
POTENTIOMETER, LOG (AUDIO), 20KOHM, 50mW, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 20KOHM, 50mW, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-F3AF30B24 52W2690
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 20000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details