Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F3AF30B14

Description
POT 10K OHM 1/20W LINEAR
Datasheet
Description
POT 10K OHM 1/20W LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F3AF30B14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F3AF30B14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F3AF30B14
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2689 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2689
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2689
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-F3AF30B14 52W2689
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data