POT 50K OHM 1/20W LOGARITHMIC
POTENTIOMETER, LOG (AUDIO), 50KOHM, 50mW, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | EVU-F2MFL3D54 | 52W2684 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic |
| Resistance Range | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts |
| Configuration | Single Resistor |