Panasonic Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic EVU-F2MFL3B53

Description
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2679 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2679
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2679
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2MFL3B53 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2MFL3B53
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2MFL3B53
POT 5K OHM 1/20W LINEAR

POT 5K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W2679 EVU-F2MFL3B53
Product Name Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 2274834 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 25 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers