Panasonic 20W Rheostat EVU-F2LFL3B24

Description
POT 20K OHM 1/20W LINEAR Product overview: EVU-F2LFL3B24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-F2LFL3B24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 20K OHM 1/20W LINEAR Product overview: EVU-F2LFL3B24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-F2LFL3B24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-EVU-F2LFL3B24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Rheostat
84-EVU-F2LFL3B24
20W Rheostat 84-EVU-F2LFL3B24
POT 20K OHM 1/20W LINEAR Product overview: EVU-F2LFL3B24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-F2LFL3B24 can be used for catalog matching and distributor lookup.

POT 20K OHM 1/20W LINEAR Product overview: EVU-F2LFL3B24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-F2LFL3B24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2664 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2664
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2664
POTENTIOMETER, LOG (AUDIO), 20KOHM, 50mW, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 20KOHM, 50mW, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2LFL3B24 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2LFL3B24
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2LFL3B24
POT 20K OHM 1/20W LINEAR

POT 20K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 84-EVU-F2LFL3B24 52W2664 EVU-F2LFL3B24
Product Name 20W Rheostat Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 20000 ohms 20000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers