Panasonic Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic EVU-F2LFL3B14

Description
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2662 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2662
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2662
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2LFL3B14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2LFL3B14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2LFL3B14
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W2662 EVU-F2LFL3B14
Product Name Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging ThroughHole ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers