PANASONIC
EVU-F2JFK4B53 -- POTENTIOMETERS, VARIABLE RESISTORS - ROTARY POTENTIOMETERS, RHEOSTATS
Panasonic
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2JFK4B53
Description
POT 5K OHM 1/20W LINEAR
-
Acme Chip Technology Co., Limited
Description
POT 5K OHM 1/20W LINEAR
Suppliers
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2JFK4B53
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
EVU-F2JFK4B53 |
|
Product Name
|
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
|
Resistance Range
|
5000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details