Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B54

Description
POT 50K OHM 1/20W LINEAR
Datasheet
Description
POT 50K OHM 1/20W LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2AF30B54 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2AF30B54
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B54
POT 50K OHM 1/20W LINEAR

POT 50K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2638 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2638
Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2638
POTENTIOMETER, LOG (AUDIO), 50KOHM, 50mW, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 50KOHM, 50mW, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-F2AF30B54 52W2638
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 50000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details