Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B53

Description
POT 5K OHM 1/20W LINEAR
Datasheet
Description
POT 5K OHM 1/20W LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2AF30B53 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2AF30B53
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B53
POT 5K OHM 1/20W LINEAR

POT 5K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2637 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2637
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2637
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-F2AF30B53 52W2637
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 5000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details